The XLR Connector, R/a Jack, 5Pos, PCB (part number 92AH3677) is a male chassis connector designed for horizontal PCB mounting, featuring a plastic body and a metal faceplate. It includes five contacts and is suitable for audio and lighting control applications. The connector has a current rating of 3 A at 50 V AC and offers low contact resistance of less than 6 mΩ, with insulation resistance of at least 5000 MΩ. It operates within a temperature range of -40°C to +70°C and complies with IEC 61076-2-103 standards. The connector is designed for durability, with a lifetime exceeding 1000 mating cycles. It features a separate ground pin that connects to the shell of the mating connector, enhancing grounding reliability. The materials used include brass contacts with gold plating and a nickel-plated faceplate, ensuring longevity and performance in various applications.
5 Position Circular Connector Receptacle, Female Sockets Solder
XLR CONNECTOR, R/A JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1937-IO-XLR5-F-BH-ND | 92AH3677 |
| Product Name | Circular Connector Assemblies | Xlr Connector, R/a Jack, 5Pos, Pcb; No. Of Contacts Io Audio Technologies |
| Connector Type | Receptacle, Female Sockets | Audio / Video |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel PCB Mount |
| Voltage Rating | 50 volts |