4 Position Circular Connector Receptacle, Male Pins Solder
XLR CONNECTOR, R/A PLUG, 4POS, PANEL/PCB; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1937-IO-XLR4-M-EH-ND | 93AJ2399 |
| Product Name | Circular Connector Assemblies | Xlr Connector, R/a Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies |
| Connector Type | Receptacle, Male Pins | Audio / Video |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel PCB Mount |
| Voltage Rating | 50 volts |