Io Audio Technologies Circular Connector Assemblies IO-XLR4-M-BV

Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-XLR4-M-BV-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-XLR4-M-BV-ND
Circular Connector Assemblies 1937-IO-XLR4-M-BV-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Xlr Connector, Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies - 93AJ2398 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies
93AJ2398
Xlr Connector, Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies 93AJ2398
XLR CONNECTOR, PLUG, 4POS, PANEL/PCB; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 4POS, PANEL/PCB; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-IO-XLR4-M-BV-ND 93AJ2398
Product Name Circular Connector Assemblies Xlr Connector, Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Male Pins Audio / Video
Mounting Panel Mount, Through Hole Panel PCB Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-021LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29300-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details