Io Audio Technologies Circular Connector Assemblies IO-XLR4-M-BK

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-XLR4-M-BK-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-XLR4-M-BK-ND
Circular Connector Assemblies 1937-IO-XLR4-M-BK-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Io Audio Technologies - 93AJ2396 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Io Audio Technologies
93AJ2396
Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Io Audio Technologies 93AJ2396
XLR CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-IO-XLR4-M-BK-ND 93AJ2396
Product Name Circular Connector Assemblies Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details