Io Audio Technologies Circular Connector Assemblies IO-XLR4-M-BH

Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-XLR4-M-BH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-XLR4-M-BH-ND
Circular Connector Assemblies 1937-IO-XLR4-M-BH-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Xlr Connector, R/a Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies - 93AJ2395 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, R/a Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies
93AJ2395
Xlr Connector, R/a Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies 93AJ2395
XLR CONNECTOR, R/A PLUG, 4POS, PANEL/PCB; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

XLR CONNECTOR, R/A PLUG, 4POS, PANEL/PCB; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-IO-XLR4-M-BH-ND 93AJ2395
Product Name Circular Connector Assemblies Xlr Connector, R/a Plug, 4Pos, Panel/pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Male Pins Audio / Video
Mounting Panel Mount, Through Hole, Right Angle Panel PCB Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10500000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 5 #
View Details
3 suppliers