Io Audio Technologies Circular Connector Assemblies IO-XLR4-F-JL

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-XLR4-F-JL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-XLR4-F-JL-ND
Circular Connector Assemblies 1937-IO-XLR4-F-JL-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Io Audio Technologies - 93AJ2394 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Io Audio Technologies
93AJ2394
Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Io Audio Technologies 93AJ2394
XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JL Series RoHS Compliant: Yes

XLR CONNECTOR, RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-IO-XLR4-F-JL-ND 93AJ2394
Product Name Circular Connector Assemblies Xlr Connector, Rcpt, 4Pos, Panel; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products