Io Audio Technologies Circular Connector Assemblies IO-XLR3-M-JLX

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1141-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1141-ND
Circular Connector Assemblies 1937-1141-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Io Audio Technologies - 92AH3658 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Io Audio Technologies
92AH3658
Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Io Audio Technologies 92AH3658
XLR CONNECTOR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JLX Series RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JLX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1141-ND 92AH3658
Product Name Circular Connector Assemblies Xlr Connector, Plug, 3Pos, Panel; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers