Io Audio Technologies Circular Connector Assemblies IO-XLR3-M-EV

Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1147-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1147-ND
Circular Connector Assemblies 1937-1147-ND
3 Position Circular Connector Receptacle, Male Pins Solder

3 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Xlr Connector, Plug, 3Pos, Pcb; No. Of Contacts Io Audio Technologies - 92AH3656 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 3Pos, Pcb; No. Of Contacts Io Audio Technologies
92AH3656
Xlr Connector, Plug, 3Pos, Pcb; No. Of Contacts Io Audio Technologies 92AH3656
XLR CONNECTOR, PLUG, 3POS, PCB; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 3POS, PCB; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-1147-ND 92AH3656
Product Name Circular Connector Assemblies Xlr Connector, Plug, 3Pos, Pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Male Pins Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 103675-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details