Io Audio Technologies Circular Connector Assemblies IO-XLR3-M-BK

Description
3 Position Circular Connector Receptacle, Male Pins
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1032-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1032-ND
Circular Connector Assemblies 1937-1032-ND
3 Position Circular Connector Receptacle, Male Pins

3 Position Circular Connector Receptacle, Male Pins

Buy Now Datasheet
Xlr Connector, Plug, 3Pos, Cable; No. Of Contacts Io Audio Technologies - 92AH3651 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 3Pos, Cable; No. Of Contacts Io Audio Technologies
92AH3651
Xlr Connector, Plug, 3Pos, Cable; No. Of Contacts Io Audio Technologies 92AH3651
XLR CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1032-ND 92AH3651
Product Name Circular Connector Assemblies Xlr Connector, Plug, 3Pos, Cable; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details