Io Audio Technologies Circular Connector Assemblies IO-XLR3-F-EV

Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1148-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1148-ND
Circular Connector Assemblies 1937-1148-ND
3 Position Circular Connector Receptacle, Female Sockets Solder

3 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies - 92AH3647 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies
92AH3647
Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies 92AH3647
XLR CONNECTOR, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes

XLR CONNECTOR, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-1148-ND 92AH3647
Product Name Circular Connector Assemblies Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Female Sockets Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Mini PCI Express & mSATA - 2041119-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
6 suppliers
Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details