Io Audio Technologies Circular Connector Assemblies IO-XLR3-F-BV

Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-XLR3-F-BV-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-XLR3-F-BV-ND
Circular Connector Assemblies 1937-IO-XLR3-F-BV-ND
3 Position Circular Connector Receptacle, Female Sockets Solder

3 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies - 92AH3645 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies
92AH3645
Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies 92AH3645
XLR CONNECTOR, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

XLR CONNECTOR, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1937-IO-XLR3-F-BV-ND 92AH3645
Product Name Circular Connector Assemblies Xlr Connector, Jack, 3Pos, Pcb; No. Of Contacts Io Audio Technologies
Connector Type Receptacle, Female Sockets Audio / Video
Mounting Panel Mount, Through Hole Panel PCB Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108964-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details