Io Audio Technologies Circular Connector Assemblies IO-XLR3-F-BK

Description
3 Position Circular Connector Plug, Female Sockets
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1033-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1033-ND
Circular Connector Assemblies 1937-1033-ND
3 Position Circular Connector Plug, Female Sockets

3 Position Circular Connector Plug, Female Sockets

Buy Now Datasheet
Xlr Connector, Jack, 3Pos, Cable; No. Of Contacts Io Audio Technologies - 92AH3642 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Jack, 3Pos, Cable; No. Of Contacts Io Audio Technologies
92AH3642
Xlr Connector, Jack, 3Pos, Cable; No. Of Contacts Io Audio Technologies 92AH3642
XLR CONNECTOR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1033-ND 92AH3642
Product Name Circular Connector Assemblies Xlr Connector, Jack, 3Pos, Cable; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details