Io Audio Technologies Circular Connector Assemblies IO-XLR3-F-BK-JL

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1134-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1134-ND
Circular Connector Assemblies 1937-1134-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Xlr Connector, Jack, 3Pos, Panel; No. Of Contacts Io Audio Technologies - 92AH3643 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Jack, 3Pos, Panel; No. Of Contacts Io Audio Technologies
92AH3643
Xlr Connector, Jack, 3Pos, Panel; No. Of Contacts Io Audio Technologies 92AH3643
XLR CONNECTOR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JL Series RoHS Compliant: Yes

XLR CONNECTOR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1134-ND 92AH3643
Product Name Circular Connector Assemblies Xlr Connector, Jack, 3Pos, Panel; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2315715-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details