Io Audio Technologies Circular Cable Assemblies IO-XLR3-6-E

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1937-1057-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1937-1057-ND
Circular Cable Assemblies 1937-1057-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - IO-XLR3-6-E - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
IO-XLR3-6-E
Cable Assemblies - Circular Cable Assemblies IO-XLR3-6-E
CBL CIRC 3POS MALE TO FMALE 6'

CBL CIRC 3POS MALE TO FMALE 6'

Supplier's Site
Cable Assy, 3P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies - 92AH3674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies
92AH3674
Cable Assy, 3P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies 92AH3674
CABLE ASSY, 3P XLR JACK-XLR PLUG, 6FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PERFORMANCE Series RoHS Compliant: Yes

CABLE ASSY, 3P XLR JACK-XLR PLUG, 6FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PERFORMANCE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-1057-ND IO-XLR3-6-E 92AH3674
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assy, 3P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171917-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details