Io Audio Technologies Circular Cable Assemblies IO-XLR3-50-X

Description
Cable Assembly 50.0' (15.24m)
Request a Quote Datasheet
Description
Cable Assembly 50.0' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1937-1002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1937-1002-ND
Circular Cable Assemblies 1937-1002-ND
Cable Assembly 50.0' (15.24m)

Cable Assembly 50.0' (15.24m)

Buy Now Datasheet
Cable Assy, 3P Xlr Jack-Xlr Plug, 50Ft; Connector Type A Io Audio Technologies - 92AH3673 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Xlr Jack-Xlr Plug, 50Ft; Connector Type A Io Audio Technologies
92AH3673
Cable Assy, 3P Xlr Jack-Xlr Plug, 50Ft; Connector Type A Io Audio Technologies 92AH3673
CABLE ASSY, 3P XLR JACK-XLR PLUG, 50FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:PREMIUM Series RoHS Compliant: Yes

CABLE ASSY, 3P XLR JACK-XLR PLUG, 50FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:PREMIUM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - IO-XLR3-50-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
IO-XLR3-50-X
Cable Assemblies - Circular Cable Assemblies IO-XLR3-50-X
CBL CIRC 3POS MALE TO FMALE 50'

CBL CIRC 3POS MALE TO FMALE 50'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-1002-ND 92AH3673 IO-XLR3-50-X
Product Name Circular Cable Assemblies Cable Assy, 3P Xlr Jack-Xlr Plug, 50Ft; Connector Type A Io Audio Technologies Cable Assemblies - Circular Cable Assemblies
Cable Length 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 2075338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details