Io Audio Technologies Circular Cable Assemblies IO-XLR3-3-X

Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet
Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1937-1052-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1937-1052-ND
Circular Cable Assemblies 1937-1052-ND
Cable Assembly 3.00' (914.40mm)

Cable Assembly 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - IO-XLR3-3-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
IO-XLR3-3-X
Cable Assemblies - Circular Cable Assemblies IO-XLR3-3-X
CBL CIRC 3POS MALE TO FMALE 3'

CBL CIRC 3POS MALE TO FMALE 3'

Supplier's Site
Cable Assy, 3P Xlr Jack-Xlr Plug, 3Ft; Connector Type A Io Audio Technologies - 92AH3670 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Xlr Jack-Xlr Plug, 3Ft; Connector Type A Io Audio Technologies
92AH3670
Cable Assy, 3P Xlr Jack-Xlr Plug, 3Ft; Connector Type A Io Audio Technologies 92AH3670
CABLE ASSY, 3P XLR JACK-XLR PLUG, 3FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:PREMIUM Series RoHS Compliant: Yes

CABLE ASSY, 3P XLR JACK-XLR PLUG, 3FT; Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:PREMIUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-1052-ND IO-XLR3-3-X 92AH3670
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assy, 3P Xlr Jack-Xlr Plug, 3Ft; Connector Type A Io Audio Technologies
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details