Io Audio Technologies Audio Connectors IO-T3MCH

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Phone Conn, Plug, 3Pos, 1/4", Cable (part number 92AH3639) from Io Audio Technologies is designed for audio and control applications. It features a male connector with three contacts, suitable for cable mounting. The plug is constructed with a brass body and has silver-plated contacts, ensuring reliable connectivity. Electrical specifications include a capacitance between contacts of less than 6.5 pF and an insulation resistance of at least 100 MΩ. The plug operates within a temperature range of -40°C to +70°C and complies with IEC 60603-11 and EIA RS-453 standards. Mechanical durability is highlighted by a lifetime rating of over 1000 mating cycles. The plug also includes a strain relief mechanism and a black rubber boot to protect against excessive bending. This product is suitable for use in various instruments and patch bays in both home and professional studio environments.

Datasheet Summary
Powered by GS/AI

The Phone Conn, Plug, 3Pos, 1/4", Cable (part number 92AH3639) from Io Audio Technologies is designed for audio and control applications. It features a male connector with three contacts, suitable for cable mounting. The plug is constructed with a brass body and has silver-plated contacts, ensuring reliable connectivity. Electrical specifications include a capacitance between contacts of less than 6.5 pF and an insulation resistance of at least 100 MΩ. The plug operates within a temperature range of -40°C to +70°C and complies with IEC 60603-11 and EIA RS-453 standards. Mechanical durability is highlighted by a lifetime rating of over 1000 mating cycles. The plug also includes a strain relief mechanism and a black rubber boot to protect against excessive bending. This product is suitable for use in various instruments and patch bays in both home and professional studio environments.

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 1937-1129-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
1937-1129-ND
Audio Connectors 1937-1129-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Phone Conn, Plug, 3Pos, 1/4
Chicago, IL, United States
Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
92AH3639
Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies 92AH3639
PHONE CONN, PLUG, 3POS, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:TCH Series RoHS Compliant: Yes

PHONE CONN, PLUG, 3POS, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1129-ND 92AH3639
Product Name Audio Connectors Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products