Io Audio Technologies Audio Connectors IO-T3MBK

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 1937-1128-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
1937-1128-ND
Audio Connectors 1937-1128-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Phone Conn, Plug, 3Pos, 1/4
Chicago, IL, United States
Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
92AH3638
Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies 92AH3638
PHONE CONN, PLUG, 3POS, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:TBK Series RoHS Compliant: Yes

PHONE CONN, PLUG, 3POS, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body; Product Range:TBK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1128-ND 92AH3638
Product Name Audio Connectors Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details