Io Audio Technologies Audio Connectors IO-T2MCH-R

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 1937-1127-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
1937-1127-ND
Audio Connectors 1937-1127-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Phone Conn, R/a Plug, 2Pos, 1/4
Chicago, IL, United States
Phone Conn, R/a Plug, 2Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
92AH3637
Phone Conn, R/a Plug, 2Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies 92AH3637
PHONE CONN, R/A PLUG, 2POS, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

PHONE CONN, R/A PLUG, 2POS, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1127-ND 92AH3637
Product Name Audio Connectors Phone Conn, R/a Plug, 2Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers