Io Audio Technologies Circular Connector Assemblies IO-SL4MP

Description
4 Position Circular Connector Receptacle, Male Pins Solder Tabs
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Tabs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-SL4MP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-SL4MP-ND
Circular Connector Assemblies 1937-IO-SL4MP-ND
4 Position Circular Connector Receptacle, Male Pins Solder Tabs

4 Position Circular Connector Receptacle, Male Pins Solder Tabs

Buy Now Datasheet
Loudspeaker Conn, Plug, 4Pos, Panel; Product Range Io Audio Technologies - 92AH3634 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker Conn, Plug, 4Pos, Panel; Product Range Io Audio Technologies
92AH3634
Loudspeaker Conn, Plug, 4Pos, Panel; Product Range Io Audio Technologies 92AH3634
LOUDSPEAKER CONN, PLUG, 4POS, PANEL; Product Range:SPEAKERLATCH Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Reinforced Plastic Body RoHS Compliant: Yes

LOUDSPEAKER CONN, PLUG, 4POS, PANEL; Product Range:SPEAKERLATCH Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Reinforced Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-IO-SL4MP-ND 92AH3634
Product Name Circular Connector Assemblies Loudspeaker Conn, Plug, 4Pos, Panel; Product Range Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details