Io Audio Technologies Circular Connector Assemblies IO-SL4FC

Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-IO-SL4FC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-IO-SL4FC-ND
Circular Connector Assemblies 1937-IO-SL4FC-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Loudspeaker Conn, Jack, 4Pos, Cable; Product Range Io Audio Technologies - 92AH3633 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker Conn, Jack, 4Pos, Cable; Product Range Io Audio Technologies
92AH3633
Loudspeaker Conn, Jack, 4Pos, Cable; Product Range Io Audio Technologies 92AH3633
LOUDSPEAKER CONN, JACK, 4POS, CABLE; Product Range:SPEAKERLATCH Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Reinforced Plastic Body RoHS Compliant: Yes

LOUDSPEAKER CONN, JACK, 4POS, CABLE; Product Range:SPEAKERLATCH Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Reinforced Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-IO-SL4FC-ND 92AH3633
Product Name Circular Connector Assemblies Loudspeaker Conn, Jack, 4Pos, Cable; Product Range Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0266-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details