Io Audio Technologies Between Series Adapter Cables IO-PRCPTE-14-3-P

Description
Cable Assembly Powerlatch® A to NEMA 5-15P 3.00' (914.4mm)
Request a Quote Datasheet
Description
Cable Assembly Powerlatch® A to NEMA 5-15P 3.00' (914.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1937-IO-PRCPTE-14-3-P-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1937-IO-PRCPTE-14-3-P-ND
Between Series Adapter Cables 1937-IO-PRCPTE-14-3-P-ND
Cable Assembly Powerlatch® A to NEMA 5-15P 3.00' (914.4mm)

Cable Assembly Powerlatch® A to NEMA 5-15P 3.00' (914.4mm)

Buy Now Datasheet
Cable Assy, Nema 5-15P/io-Prc3Fa, 3Ft; Connector To Connector Io Audio Technologies - 92AH3624 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nema 5-15P/io-Prc3Fa, 3Ft; Connector To Connector Io Audio Technologies
92AH3624
Cable Assy, Nema 5-15P/io-Prc3Fa, 3Ft; Connector To Connector Io Audio Technologies 92AH3624
CABLE ASSY, NEMA 5-15P/IO-PRC3FA, 3FT; Connector to Connector:NEMA 5-15P to IO-PRC3FA Power Connector; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:POWERLATCH Series RoHS Compliant: Yes

CABLE ASSY, NEMA 5-15P/IO-PRC3FA, 3FT; Connector to Connector:NEMA 5-15P to IO-PRC3FA Power Connector; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:POWERLATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-IO-PRCPTE-14-3-P-ND 92AH3624
Product Name Between Series Adapter Cables Cable Assy, Nema 5-15P/io-Prc3Fa, 3Ft; Connector To Connector Io Audio Technologies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2100 ft (0.6400 dm)
View Details