Io Audio Technologies Cable Assy, Nema 5-15P/io-Prc3Fa, 25Ft; Connector To Connector Io Audio Technologies IO-PRCPTE-14-25-P

Description
CABLE ASSY, NEMA 5-15P/IO-PRC3FA, 25FT; Connector to Connector:NEMA 5-15P to IO-PRC3FA Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:POWERLATCH Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, NEMA 5-15P/IO-PRC3FA, 25FT; Connector to Connector:NEMA 5-15P to IO-PRC3FA Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:POWERLATCH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Nema 5-15P/io-Prc3Fa, 25Ft; Connector To Connector Io Audio Technologies - 92AH3623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nema 5-15P/io-Prc3Fa, 25Ft; Connector To Connector Io Audio Technologies
92AH3623
Cable Assy, Nema 5-15P/io-Prc3Fa, 25Ft; Connector To Connector Io Audio Technologies 92AH3623
CABLE ASSY, NEMA 5-15P/IO-PRC3FA, 25FT; Connector to Connector:NEMA 5-15P to IO-PRC3FA Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:POWERLATCH Series RoHS Compliant: Yes

CABLE ASSY, NEMA 5-15P/IO-PRC3FA, 25FT; Connector to Connector:NEMA 5-15P to IO-PRC3FA Power Connector; Cable Length - Metric:7.62m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:POWERLATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92AH3623
Product Name Cable Assy, Nema 5-15P/io-Prc3Fa, 25Ft; Connector To Connector Io Audio Technologies
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5616 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
North America 7Amp Cord Set w/ C5 Connector - 86220385 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details