Io Audio Technologies Plugs and Receptacles IO-PRC3MPB

Description
Power Entry Connector Receptacle, Female Socket Special - IO Audio Powerlatch Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Socket Special - IO Audio Powerlatch Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1937-1039-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1937-1039-ND
Plugs and Receptacles 1937-1039-ND
Power Entry Connector Receptacle, Female Socket Special - IO Audio Powerlatch Panel Mount, Flange

Power Entry Connector Receptacle, Female Socket Special - IO Audio Powerlatch Panel Mount, Flange

Buy Now Datasheet
Power Entry Conn, Plug, 25A, Qc; Product Range Io Audio Technologies - 92AH3632 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 25A, Qc; Product Range Io Audio Technologies
92AH3632
Power Entry Conn, Plug, 25A, Qc; Product Range Io Audio Technologies 92AH3632
POWER ENTRY CONN, PLUG, 25A, QC; Product Range:POWERLATCH Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 25A, QC; Product Range:POWERLATCH Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1039-ND 92AH3632
Product Name Plugs and Receptacles Power Entry Conn, Plug, 25A, Qc; Product Range Io Audio Technologies
Mounting Panel Mount, Flange Panel Mount
Voltage Rating 250 volts 250 volts
Current Rating 20.0 amps 25.0 amps
Unlock Full Specs
to access all available technical data