Io Audio Technologies Circular Connector Assemblies IO-PRC3FB

Description
3 (Power) Position Circular Connector Plug, Non-Gendered
Request a Quote
Description
3 (Power) Position Circular Connector Plug, Non-Gendered
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Connector, part number 92AH3630, is a female receptacle designed for high-current applications, rated for 20A at 250V AC. It features a push-lock mechanism that ensures a secure connection, minimizing the risk of accidental disconnection and enhancing user safety. The connector is constructed with durable materials, including a brass contact with silver plating, and a plastic shell available in blue or gray. It is compliant with UL94 V-0 flammability standards and IEC 61984, making it suitable for use in harsh environments with a working temperature range of -40°C to +70°C. The connector supports a cable outer diameter of 5.0 to 15.0mm and is designed for screw terminal wiring, accommodating wire sizes up to 12 AWG. With a lifetime rating of over 1000 mating cycles, this connector is ideal for applications such as stage productions, lighting, and video distribution systems, where reliability and safety are paramount.

Datasheet Summary
Powered by GS/AI

The Power Entry Connector, part number 92AH3630, is a female receptacle designed for high-current applications, rated for 20A at 250V AC. It features a push-lock mechanism that ensures a secure connection, minimizing the risk of accidental disconnection and enhancing user safety. The connector is constructed with durable materials, including a brass contact with silver plating, and a plastic shell available in blue or gray. It is compliant with UL94 V-0 flammability standards and IEC 61984, making it suitable for use in harsh environments with a working temperature range of -40°C to +70°C. The connector supports a cable outer diameter of 5.0 to 15.0mm and is designed for screw terminal wiring, accommodating wire sizes up to 12 AWG. With a lifetime rating of over 1000 mating cycles, this connector is ideal for applications such as stage productions, lighting, and video distribution systems, where reliability and safety are paramount.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1037-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1037-ND
Circular Connector Assemblies 1937-1037-ND
3 (Power) Position Circular Connector Plug, Non-Gendered

3 (Power) Position Circular Connector Plug, Non-Gendered

Buy Now Datasheet
Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies - 92AH3630 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies
92AH3630
Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies 92AH3630
POWER ENTRY CONN, RCPT, 20A, PUSH LOCK; Product Range:POWERLATCH Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 20A, PUSH LOCK; Product Range:POWERLATCH Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1037-ND 92AH3630
Product Name Circular Connector Assemblies Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data