Io Audio Technologies Circular Connector Assemblies IO-PRC3FA

Description
3 (Power) Position Circular Connector Plug, Non-Gendered
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug, Non-Gendered
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1036-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1036-ND
Circular Connector Assemblies 1937-1036-ND
3 (Power) Position Circular Connector Plug, Non-Gendered

3 (Power) Position Circular Connector Plug, Non-Gendered

Buy Now Datasheet
Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies - 92AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies
92AH3629
Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies 92AH3629
POWER ENTRY CONN, RCPT, 20A, PUSH LOCK; Product Range:POWERLATCH Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 20A, PUSH LOCK; Product Range:POWERLATCH Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1036-ND 92AH3629
Product Name Circular Connector Assemblies Power Entry Conn, Rcpt, 20A, Push Lock; Product Range Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data