Io Audio Technologies Audio Connectors IO-M3MBL

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 1937-1124-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
1937-1124-ND
Audio Connectors 1937-1124-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Phone Conn, Plug, 3Pos, 1/4
Chicago, IL, United States
Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
92AH3621
Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies 92AH3621
PHONE CONN, PLUG, 3POS, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Body; Product Range:M Series RoHS Compliant: Yes

PHONE CONN, PLUG, 3POS, 1/4", CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1124-ND 92AH3621
Product Name Audio Connectors Phone Conn, Plug, 3Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products