Io Audio Technologies Audio Connectors IO-M2MBL

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 1937-1123-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
1937-1123-ND
Audio Connectors 1937-1123-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder"

Buy Now Datasheet
Phone Conn, Plug, 2Pos, 1/4
Chicago, IL, United States
Phone Conn, Plug, 2Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
92AH3620
Phone Conn, Plug, 2Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies 92AH3620
PHONE CONN, PLUG, 2POS, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Body; Product Range:M Series RoHS Compliant: Yes

PHONE CONN, PLUG, 2POS, 1/4", CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1123-ND 92AH3620
Product Name Audio Connectors Phone Conn, Plug, 2Pos, 1/4", Cable; No. Of Contacts Io Audio Technologies
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, screened, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.1300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details