Io Audio Technologies Barrel Audio Cables IO-IC109025-T2MCH

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1120-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1120-ND
Barrel Audio Cables 1937-1120-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 25Ft; Connector Type A Io Audio Technologies - 92AH3617 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 25Ft; Connector Type A Io Audio Technologies
92AH3617
Cable Assy, 1/4 Mono Plug-Plug, 25Ft; Connector Type A Io Audio Technologies 92AH3617
CABLE ASSY, 1/4" MONO PLUG-PLUG, 25FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 25FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1120-ND 92AH3617
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 25Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details