Io Audio Technologies Barrel Audio Cables IO-IC109020-T2MCH-2R

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1116-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1116-ND
Barrel Audio Cables 1937-1116-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies - 92AH3614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
92AH3614
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies 92AH3614
CABLE ASSY, 1/4" MONO PLUG-PLUG, 20FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 20FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1116-ND 92AH3614
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC20605M3-0460L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details