Io Audio Technologies Barrel Audio Cables IO-IC109020-T2MBK

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1114-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1114-ND
Barrel Audio Cables 1937-1114-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies - 92AH3611 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
92AH3611
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies 92AH3611
CABLE ASSY, 1/4" MONO PLUG-PLUG, 20FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 20FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1114-ND 92AH3611
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Audio Cable - 2198507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details