Io Audio Technologies Barrel Audio Cables IO-IC109020-M2MBL

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1113-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1113-ND
Barrel Audio Cables 1937-1113-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 20.0' (6.10m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies - 92AH3610 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
92AH3610
Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies 92AH3610
CABLE ASSY, 1/4" MONO PLUG-PLUG, 20FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 20FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1113-ND 92AH3610
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 2075334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details