Io Audio Technologies Barrel Audio Cables IO-IC109015-T2MCH

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1110-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1110-ND
Barrel Audio Cables 1937-1110-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies - 92AH3607 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
92AH3607
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies 92AH3607
CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1110-ND 92AH3607
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details