Io Audio Technologies Barrel Audio Cables IO-IC109015-T2MCH-2R

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 15.0' (4.57m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 15.0' (4.57m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1111-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1111-ND
Barrel Audio Cables 1937-1111-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 15.0' (4.57m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 15.0' (4.57m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies - 92AH3609 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
92AH3609
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies 92AH3609
CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1111-ND 92AH3609
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Video Converters - 2133165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details