Io Audio Technologies Barrel Audio Cables IO-IC109015-M2MBL

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1108-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1108-ND
Barrel Audio Cables 1937-1108-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 15.0' (4.57m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies - 92AH3605 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
92AH3605
Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies 92AH3605
CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 15FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1108-ND 92AH3605
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 15Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details