Io Audio Technologies Barrel Audio Cables IO-IC109005-T2MBK

Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"
Request a Quote Datasheet
Description
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1099-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1099-ND
Barrel Audio Cables 1937-1099-ND
"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"

"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 5.0' (1.52m)"

Buy Now Datasheet
Cable Assy, 1/4 Mono Plug-Plug, 5Ft; Connector Type A Io Audio Technologies - 92AH3596 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Mono Plug-Plug, 5Ft; Connector Type A Io Audio Technologies
92AH3596
Cable Assy, 1/4 Mono Plug-Plug, 5Ft; Connector Type A Io Audio Technologies 92AH3596
CABLE ASSY, 1/4" MONO PLUG-PLUG, 5FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

CABLE ASSY, 1/4" MONO PLUG-PLUG, 5FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1099-ND 92AH3596
Product Name Barrel Audio Cables Cable Assy, 1/4 Mono Plug-Plug, 5Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details