"Cable Mono Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 3.0' (91.44cm)"
CABLE ASSY, 1/4" MONO PLUG-PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1937-1094-ND | 92AH3591 |
| Product Name | Barrel Audio Cables | Cable Assy, 1/4 Mono Plug-Plug, 3Ft; Connector Type A Io Audio Technologies |
| Application | Audio | Audio |