Io Audio Technologies Multiple Conductor Cables IO-E4261S-5ECMR-1000B

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Gray 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Gray 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1937-1042-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1937-1042-ND
Multiple Conductor Cables 1937-1042-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Gray 26 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Gray 26 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Ntwrk Cable, 4Pair, 26Awg, 1000Ft; Cable Shielding Io Audio Technologies - 92AH3589 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4Pair, 26Awg, 1000Ft; Cable Shielding Io Audio Technologies
92AH3589
Shld Ntwrk Cable, 4Pair, 26Awg, 1000Ft; Cable Shielding Io Audio Technologies 92AH3589
SHLD NTWRK CABLE, 4PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

SHLD NTWRK CABLE, 4PAIR, 26AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 1937-1042-ND 92AH3589
Product Name Multiple Conductor Cables Shld Ntwrk Cable, 4Pair, 26Awg, 1000Ft; Cable Shielding Io Audio Technologies
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details