Io Audio Technologies Circular Cable Assemblies IO-DMX5-6-P

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1937-1012-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1937-1012-ND
Circular Cable Assemblies 1937-1012-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cable Assy, 5P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies - 92AH3582 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies
92AH3582
Cable Assy, 5P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies 92AH3582
CABLE ASSY, 5P XLR JACK-XLR PLUG, 6FT; Connector Type A:XLR 5 Position Jack; Connector Type B:XLR 5 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PROFESSIONAL Series RoHS Compliant: Yes

CABLE ASSY, 5P XLR JACK-XLR PLUG, 6FT; Connector Type A:XLR 5 Position Jack; Connector Type B:XLR 5 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:PROFESSIONAL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - IO-DMX5-6-P - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
IO-DMX5-6-P
Cable Assemblies - Circular Cable Assemblies IO-DMX5-6-P
CBL CIRC 4POS MALE TO FMALE 6'

CBL CIRC 4POS MALE TO FMALE 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-1012-ND 92AH3582 IO-DMX5-6-P
Product Name Circular Cable Assemblies Cable Assy, 5P Xlr Jack-Xlr Plug, 6Ft; Connector Type A Io Audio Technologies Cable Assemblies - Circular Cable Assemblies
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details