The Cable Assembly, 5P XLR Jack-XLR Plug, 1Ft, features a robust design suitable for professional audio applications. It includes four bare copper conductors arranged in two twisted pairs, providing effective data and control transmission. The cable is equipped with an aluminum foil shield and a tinned copper braided shield, ensuring compliance with ESTA guidelines for True DMX512 cables. The connectors, IO-XLR5-M-BK and IO-XLR5-F-BK, are constructed with durable die-cast zinc shells and built-in latch locks for secure connections. They also incorporate a plastic insert for strain relief and a rubber boot for added support against bending. The cable's PVC jacket protects the conductors from environmental damage, while the silver-plated wire terminals and PE insulation enhance signal quality. With a characteristic impedance of 120 ohms, the cable is designed for reliable performance in various temperature conditions, ranging from -20°C to +60°C. It also boasts a flex life exceeding 58,800 cycles and a tensile strength greater than 745 N, making it a dependable choice for lighting technicians and audio engineers.
1 FT PROF. DMX CABLE, 5 PIN
CABLE ASSY, 5P XLR JACK-XLR PLUG, 1FT; Connector Type A:XLR 5 Position Jack; Connector Type B:XLR 5 Position Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:PROFESSIONAL Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | IO-DMX5-1-P | 92AH3576 |
| Product Name | Cable Assemblies - Circular Cable Assemblies | Cable Assy, 5P Xlr Jack-Xlr Plug, 1Ft; Connector Type A Io Audio Technologies |
| Cable Shielding | Shielded |