Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 200.00' (60.96m) Shielded
PATCH CORD, IO-EC-X PLUG, CAT6, 200FT; LAN Category:Cat6; Cable Length - Metric:60.96m; Cable Length - Imperial:200ft; Connector to Connector:IO-EC-X Plug to IO-EC-X Plug; Jacket Color:Blue; Product Range:ETHERLATCH Series RoHS Compliant: Yes
CABLE MOD 8P8C PLUG TO PLUG 200'
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1937-1026-ND | 92AH3571 | IO-CAT6-200-P |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Io-Ec-X Plug, Cat6, 200Ft; Lan Category Io Audio Technologies | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | Audio; LAN / Ethernet | |
| Cable Type | Cat 6 | Cat 6 | |
| Cable Length | 200 ft (610 dm) | 200 ft (610 dm) | 200 ft (610 dm) |
| Connector Type | Plug to Plug | IO-EC-X Plug to IO-EC-X Plug |