The Patch Cord, Io-Ec-X Plug, Cat6, 100Ft is a heavy-duty twisted pair category cable designed for reliable networking applications, particularly in audio and lighting control environments. It features four pairs of solid conductors with a 24 AWG size, ensuring low skew delay and dependable performance over distances up to 300 feet. The cable is equipped with rugged IO-EC-X connectors that include a metal shell for protection against physical damage and a locking mechanism to prevent accidental disconnections. The cable's construction includes a braided magnesium alloy shield to minimize crosstalk, while the plastic strain relief enhances durability. It operates effectively within a temperature range of -20°C to +60°C and has a voltage breakdown rating of 500 V. This product is not compatible with network switches, making it suitable for specific AVL networking applications where a robust connection is essential.
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 100.00' (30.48m) Shielded
PATCH CORD, IO-EC-X PLUG, CAT6, 100FT; LAN Category:Cat6; Cable Length - Metric:30.48m; Cable Length - Imperial:100ft; Connector to Connector:IO-EC-X Plug to IO-EC-X Plug; Jacket Color:Blue; Product Range:ETHERLATCH Series RoHS Compliant: Yes
CABLE MOD 8P8C PLUG TO PLUG 100'
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1937-1024-ND | 92AH3569 | IO-CAT6-100-P |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Io-Ec-X Plug, Cat6, 100Ft; Lan Category Io Audio Technologies | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | Audio; LAN / Ethernet | |
| Cable Type | Cat 6 | Cat 6 | |
| Cable Length | 100 ft (305 dm) | 100 ft (305 dm) | 100 ft (305 dm) |
| Connector Type | Plug to Plug | IO-EC-X Plug to IO-EC-X Plug |