Io Audio Technologies Modular/Ethernet Cables (RJ45, RJ11) IO-CAT5-100-P

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 100.00' (30.48m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 100.00' (30.48m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1937-1020-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1937-1020-ND
Modular/Ethernet Cables (RJ45, RJ11) 1937-1020-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 100.00' (30.48m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 100.00' (30.48m) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - IO-CAT5-100-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
IO-CAT5-100-P
Cable Assemblies - Modular Cables IO-CAT5-100-P
CABLE MOD 8P8C PLUG TO PLUG 100'

CABLE MOD 8P8C PLUG TO PLUG 100'

Supplier's Site
Patch Cord, Io-Ec-L Plug, Cat5E, 100Ft; Lan Category Io Audio Technologies - 92AH3565 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Io-Ec-L Plug, Cat5E, 100Ft; Lan Category Io Audio Technologies
92AH3565
Patch Cord, Io-Ec-L Plug, Cat5E, 100Ft; Lan Category Io Audio Technologies 92AH3565
PATCH CORD, IO-EC-L PLUG, CAT5E, 100FT; LAN Category:Cat5e; Cable Length - Metric:30.48m; Cable Length - Imperial:100ft; Connector to Connector:IO-EC-L Plug to IO-EC-L Plug; Jacket Color:Black; Product Range:ETHERLATCH Series RoHS Compliant: Yes

PATCH CORD, IO-EC-L PLUG, CAT5E, 100FT; LAN Category:Cat5e; Cable Length - Metric:30.48m; Cable Length - Imperial:100ft; Connector to Connector:IO-EC-L Plug to IO-EC-L Plug; Jacket Color:Black; Product Range:ETHERLATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-1020-ND IO-CAT5-100-P 92AH3565
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Io-Ec-L Plug, Cat5E, 100Ft; Lan Category Io Audio Technologies
Application LAN / Ethernet Audio; LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Length 100 ft (305 dm) 100 ft (305 dm) 100 ft (305 dm)
Connector Type Plug to Plug IO-EC-L Plug to IO-EC-L Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details