Io Audio Technologies Barrel Audio Cables IO-BP176050-T3MCH

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 50.0' (15.24m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 50.0' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1090-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1090-ND
Barrel Audio Cables 1937-1090-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 50.0' (15.24m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 50.0' (15.24m)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 50Ft; Connector Type A Io Audio Technologies - 92AH3561 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 50Ft; Connector Type A Io Audio Technologies
92AH3561
Cable Assy, 1/4 Stereo Plug-Plug, 50Ft; Connector Type A Io Audio Technologies 92AH3561
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 50FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 50FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1090-ND 92AH3561
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 50Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 150mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC11005M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details