Io Audio Technologies Barrel Audio Cables IO-BP176025-T3MCH-2R

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 25.0' (7.62m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 25.0' (7.62m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1086-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1086-ND
Barrel Audio Cables 1937-1086-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 25.0' (7.62m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 25.0' (7.62m)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies - 92AH3558 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies
92AH3558
Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies 92AH3558
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 25FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 25FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1086-ND 92AH3558
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11268L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details