Io Audio Technologies Barrel Audio Cables IO-BP176025-M3MBL

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1083-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1083-ND
Barrel Audio Cables 1937-1083-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 25.0' (7.62m)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies - 92AH3554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies
92AH3554
Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies 92AH3554
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 25FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 25FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1083-ND 92AH3554
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 25Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-6100-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details