Io Audio Technologies Barrel Audio Cables IO-BP176020-T3MCH-R

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1082-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1082-ND
Barrel Audio Cables 1937-1082-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 20.0' (6.10m)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 20Ft; Connector Type A Io Audio Technologies - 92AH3552 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
92AH3552
Cable Assy, 1/4 Stereo Plug-Plug, 20Ft; Connector Type A Io Audio Technologies 92AH3552
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 20FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 20FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1082-ND 92AH3552
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 20Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Audio Cable - 2075314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details