Io Audio Technologies Barrel Audio Cables IO-BP176010-T3MBK

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 10.0' (3.05m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 10.0' (3.05m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1069-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1069-ND
Barrel Audio Cables 1937-1069-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 10.0' (3.05m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 10.0' (3.05m)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 10Ft; Connector Type A Io Audio Technologies - 92AH3540 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 10Ft; Connector Type A Io Audio Technologies
92AH3540
Cable Assy, 1/4 Stereo Plug-Plug, 10Ft; Connector Type A Io Audio Technologies 92AH3540
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 10FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 10FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:TBK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1069-ND 92AH3540
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 10Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Optical Audio Cable - 2765926 - RS Components, Ltd.
Specs
Application Audio
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS
View Details