Io Audio Technologies Barrel Audio Cables IO-BP176005-T3MCH-R

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 5.0' (1.52m)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 5.0' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1067-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1067-ND
Barrel Audio Cables 1937-1067-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 5.0' (1.52m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25""), Right Angle 5.0' (1.52m)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies - 92AH3537 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies
92AH3537
Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies 92AH3537
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1067-ND 92AH3537
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 5Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Aux Cables - 7684179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details