Io Audio Technologies Barrel Audio Cables IO-BP176003-T3MCH

Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 3.0' (91.44cm)"
Request a Quote Datasheet
Description
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 3.0' (91.44cm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1937-1060-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1937-1060-ND
Barrel Audio Cables 1937-1060-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 3.0' (91.44cm)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 6.35mm (1/4"", 0.25"") To Phone Plug, 6.35mm (1/4"", 0.25"") 3.0' (91.44cm)"

Buy Now Datasheet
Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies - 92AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies
92AH3531
Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies 92AH3531
CABLE ASSY, 1/4" STEREO PLUG-PLUG, 3FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

CABLE ASSY, 1/4" STEREO PLUG-PLUG, 3FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:TCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1937-1060-ND 92AH3531
Product Name Barrel Audio Cables Cable Assy, 1/4 Stereo Plug-Plug, 3Ft; Connector Type A Io Audio Technologies
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers